EN
  • EN
  • DE

ST24FC21BM1TR

Part No ST24FC21BM1TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 1 Kbit x8 Dual Mode Serial EEPROM for VESA PLUG & PLAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343096-ST24FC21BM1TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST24FC21BM1TR CAD Model

Description

ST24FC21BM1TR EEPROM by STMicroelectronics

The ST24FC21BM1TR is a high-performance, serial Electrically Erasable Programmable Memory (EEPROM) module from the renowned semiconductor manufacturer STMicroelectronics. This device is particularly designed for a wide array of applications that require data storage that is both reliable and flexible. The EEPROM is part of the ST24 series, which is well-known for its robustness and endurance.

Key Features

  • Memory Size: The ST24FC21BM1TR offers a memory capacity of 2 Kbits, providing sufficient space for non-volatile data storage. This makes it ideal for storing configurations, settings, or small amounts of data that must be preserved during power loss.
  • Communication Interface: This device utilizes the I²C serial interface, which is a widely used protocol for communication with microcontrollers and other digital systems. The I²C interface ensures easy integration into existing designs with minimal additional components.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data updates and reducing wait times during write operations.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and stability across various environmental conditions.
  • Package: The ST24FC21BM1TR comes in a compact SO-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the ST24FC21BM1TR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Cards

With its combination of features, the ST24FC21BM1TR EEPROM is a reliable choice for designers and engineers looking for a non-volatile memory solution that offers convenience, durability, and compatibility with a range of electronic systems.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1112 $71.1112
2+ $68.8889 $137.7778
3+ $66.6667 $200.0001
4+ $64.4445 $257.7780
6+ $57.7778 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,704 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess