ST24C04-MN6/K00 - 4 Kbit Serial I2C Bus EEPROM
The ST24C04-MN6/K00 is a 4 Kbit Electrically Erasable Programmable Memory (EEPROM) component, manufactured by STMicroelectronics. It is designed for optimal performance in a wide array of devices requiring non-volatile memory storage. This EEPROM operates on the widely used I2C serial bus interface, which ensures compatibility with a vast range of microcontrollers and processors.
Key Features:
- Memory Size: 4 Kbit, organized as 512 x 8 bits, allowing for efficient data storage and retrieval for small to medium-sized data requirements.
- Interface: Two-wire I2C serial interface support ensures simple integration with most microcontrollers, providing a reliable communication channel for data transfer.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) for efficient data handling and minimal delay in write operations.
- Supply Voltage Range: Operating voltage range of 2.5V to 5.5V, making it suitable for both low and standard voltage applications.
- Write Protect: Hardware protection of the entire memory array is available to prevent inadvertent data writes during power-up or power-down sequences.
- Endurance: High reliability with 1 million write cycles and a data retention period of 40 years ensures long-term data integrity.
- Temperature Range: Industrial temperature range from -40°C to +85°C allows for operation in harsh environments.
- Packaging: Available in a compact SO8N package, the device is suitable for space-constrained applications.
Applications:
The ST24C04-MN6/K00 EEPROM is ideal for a variety of applications, including:
- Portable devices where low power consumption and minimal space usage are crucial.
- Industrial and automotive systems requiring reliable non-volatile memory.
- Consumer electronics such as smart cards, wireless devices, and gaming peripherals.
- Medical devices where data accuracy and device reliability are paramount.
Overall, the ST24C04-MN6/K00 from STMicroelectronics represents a robust, versatile solution for your non-volatile memory needs, delivering performance and reliability in a wide range of applications.