ST24C02FM6TR/R - 2 Kbit Serial I²C Bus EEPROM
The ST24C02FM6TR/R is a high-performance 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from STMicroelectronics. This memory device is part of STMicroelectronics' serial I²C bus EEPROM family and is designed for optimal efficiency and compatibility with a wide range of applications, including industrial control systems, consumer electronics, and telecommunications infrastructure.
Featuring a 2 Kbit (256 x 8) memory size, the ST24C02FM6TR/R offers ample storage for configuration parameters, setup data, or small application logs. Its I²C serial interface ensures easy integration into existing designs, providing a straightforward communication protocol that is widely supported across various microcontroller platforms.
One of the key benefits of the ST24C02FM6TR/R is its low-power consumption, making it an ideal choice for battery-operated devices. It operates across a voltage range of 2.5V to 5.5V, providing design flexibility and the ability to work with both standard and low-voltage components.
The device supports a write cycle time of 5 ms, ensuring fast data storage and minimizing downtime for systems that require frequent updates to stored parameters. Additionally, the EEPROM is rated for over 1 million write cycles and a data retention period of 40 years, offering long-term reliability for critical applications.
To enhance data security, the ST24C02FM6TR/R includes a write control mechanism. The hardware write protect pin (WP) prevents accidental data alteration, ensuring the integrity of the data stored within the device.
Available in a compact 8-lead TSSOP package, the ST24C02FM6TR/R is designed for space-constrained applications. Its surface-mount form factor facilitates automated assembly processes and contributes to a reduction in overall PCB size.
In summary, the ST24C02FM6TR/R from STMicroelectronics is a robust and reliable EEPROM solution that offers a combination of high performance, low power consumption, and advanced features, making it an excellent choice for designers looking to incorporate non-volatile memory into their next project.