EN
  • EN
  • DE

SN74AUP1T57DCKR

Part No SN74AUP1T57DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description SINGLE-SUPPLY VOLTAGE-LEVEL TRANSLATOR WITH NINE CONFIGURABLE GATE LOGIC FUNCTIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 2.7V
Voltage - VCCB 2.3V ~ 3.6V
Output Type Single-Ended
Operating Temperature Range -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1254101-SN74AUP1T57DCKR
Manufacturer Homepage www.ti.com
Family Name 74AUP1T57
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57DCKR CAD Model

Description

SN74AUP1T57DCKR - Configurable Multiple-Function Gate from Texas Instruments

The SN74AUP1T57DCKR is a versatile, low-power configurable multiple-function gate designed and manufactured by Texas Instruments. This high-performance device is part of the advanced ultra-low power (AUP) series, which is engineered to operate with a low supply voltage range from 0.8V to 3.6V. This feature makes the SN74AUP1T57DCKR an excellent choice for battery-powered and portable applications where power efficiency is critical.

Encased in a compact SC70-6 package, the SN74AUP1T57DCKR offers designers the flexibility to configure the logic gate into multiple functions such as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This multi-functionality is achieved through the configuration of the input pins (S0 and S1) and the use of the single input (A) and output (Y) pins. The ability to configure the device for different logic functions helps in reducing the number of components on a board, thereby saving space and cost.

With its Schmitt-trigger action at all inputs, the SN74AUP1T57DCKR ensures noise immunity and a clean output signal, which is vital for applications where signal integrity is paramount. Additionally, the device boasts a low static power consumption of less than 0.9 µA, further enhancing its suitability for power-sensitive designs.

One of the key features of the SN74AUP1T57DCKR is its support for partial-power-down mode operation. This mode allows the input to be at a lower voltage than the supply voltage without causing excessive current to flow through the device, thus protecting it and extending its operational life.

Overall, the SN74AUP1T57DCKR is an ideal solution for designers looking for a configurable logic gate that offers low power consumption, high noise immunity, and flexibility in a small footprint. Its applications span across various sectors including consumer electronics, medical devices, and industrial control systems, where efficient and reliable logic operations are required.

For detailed specifications and application notes, Texas Instruments provides comprehensive documentation available on their official website, ensuring that engineers and designers can fully harness the capabilities of the SN74AUP1T57DCKR in their projects.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7227 $50.5890
170+ $0.5930 $100.8100
265+ $0.5745 $152.2425
360+ $0.5559 $200.1240
470+ $0.5374 $252.5780
625+ $0.4818 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess