EN
  • EN
  • DE

ST19NP18ER28PVMO

Part No ST19NP18ER28PVMO
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342938-ST19NP18ER28PVMO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVMO CAD Model

Description

The ST19NP18ER28PVMO is a cutting-edge microcontroller product from STMicroelectronics, designed to offer robust performance for a variety of applications. This product is part of the ST19 family, which is well-known for its high security and reliability, making it an ideal choice for smart card and secure element applications.

Key Features

  • Enhanced Security: The ST19NP18ER28PVMO comes with advanced security features that are designed to protect against both physical and logical attacks. This includes dedicated hardware for encryption and secure boot, ensuring the integrity and confidentiality of data.
  • High Performance: Equipped with a high-speed processor core, this microcontroller can handle complex algorithms and processes efficiently, providing a smooth user experience in demanding applications.
  • Flexible Memory Options: With its scalable memory architecture, the ST19NP18ER28PVMO can accommodate various application needs, offering a range of EEPROM sizes to store critical data and application code securely.
  • Communication Interfaces: The product supports multiple communication interfaces, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C, allowing for versatile connectivity options with other devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller operates with low power consumption, which is crucial for battery-powered applications such as smart cards.

Applications

The ST19NP18ER28PVMO is suitable for a wide range of applications where security and performance are paramount. These include:

  • Banking and payment smart cards
  • Identification and access control systems
  • Secure token and authentication devices
  • Mobile telecommunications
  • Public transportation systems

In summary, the ST19NP18ER28PVMO from STMicroelectronics is a versatile and secure microcontroller solution that meets the needs of various high-security applications. Its combination of enhanced security features, high performance, and flexible memory options make it a top choice for developers looking to create reliable and secure systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess