EN
  • EN
  • DE

ST19AF08BER2QMAA

Part No ST19AF08BER2QMAA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342930-ST19AF08BER2QMAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19AF08BER2QMAA CAD Model

Description

The ST19AF08BER2QMAA is a high-performance integrated circuit from STMicroelectronics, designed for a wide range of applications requiring robust security and reliability. This product is part of STMicroelectronics' renowned ST19 series, which are known for their advanced features and capabilities in secure microcontroller solutions.

At the heart of the ST19AF08BER2QMAA lies an enhanced 8-bit microcontroller that operates with a high-speed secure memory, making it an ideal choice for applications such as smart cards, secure access control, and mobile telecommunications. The device includes a substantial amount of EEPROM memory, enabling the storage and management of critical data with high levels of protection against tampering and unauthorized access.

The security features of the ST19AF08BER2QMAA are particularly noteworthy. It incorporates the latest cryptographic algorithms and hardware accelerators that ensure secure data encryption and decryption. The device also supports various security protocols, making it highly adaptable to different security applications. Its anti-tampering technology ensures that sensitive data remains protected even under physical attack attempts.

Connectivity is another strong suit of the ST19AF08BER2QMAA. The integrated circuit includes multiple communication interfaces, allowing it to easily interface with other devices and systems. This versatility makes it suitable for complex systems that require secure data exchange between multiple components.

Durability and reliability are also key aspects of this product. Manufactured with STMicroelectronics' cutting-edge technology, the ST19AF08BER2QMAA is built to withstand harsh conditions and provide consistent performance over an extended operational lifespan. Its low power consumption makes it an energy-efficient choice for battery-powered devices.

In summary, the ST19AF08BER2QMAA from STMicroelectronics is a powerful and secure microcontroller solution that offers a blend of advanced security features, high-speed performance, and reliable connectivity. It is an excellent choice for developers and manufacturers seeking to incorporate a secure element in their digital systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2513 $67.5390
65+ $1.8473 $120.0745
100+ $1.7896 $178.9600
135+ $1.7318 $233.7930
175+ $1.6742 $292.9850
235+ $1.5010 $352.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess