EN
  • EN
  • DE

ST1510FX

Part No ST1510FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High voltage fast-switching NPN Power transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 750V
Vce Saturation (Maximum) @ Ib, Ic 2V @ 1.5A, 6A
Current - Collector Cutoff (Maximum) 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 6.5 @ 6A, 5V
Power - Max 62W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package ISOWATT218FX
Manufacturer Package ISOWATT-218FX
Win Source Part Number 1260109-ST1510FX
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST1510FX
Introduction Date November 02, 2005
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ST1510FX CAD Model

Description

The ST1510FX is a robust NPN power transistor developed by STMicroelectronics, renowned for its efficiency and reliability in high-voltage switching applications. This component is designed to handle significant power levels and is commonly employed in electronic equipment such as lighting systems, switching regulators, and power supplies, where performance and durability are critical.

Key Features

  • Voltage Capabilities: The ST1510FX is capable of withstanding high voltages, with a collector-emitter voltage (Vceo) of up to 800V, which ensures safe operation under stressful conditions.
  • Current Handling: With a collector current (Ic) rating of 6A, this transistor can manage considerable current, making it suitable for a wide range of power applications.
  • Speed: A fast switching response is one of the hallmark features of the ST1510FX, which is vital for applications requiring quick transitions and high-frequency operation.
  • High Ruggedness: Its rugged design ensures that the device can endure and operate reliably even under harsh conditions, making it an excellent choice for industrial applications.
  • Low Saturation Voltage: The device exhibits low saturation voltage, which helps to minimize power loss and improve efficiency during operation.

Applications

The ST1510FX is versatile and can be used in a variety of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switching Power Supplies
  • Motor Control Circuits
  • Power Inverter Circuits
  • High-Frequency Converters

Reliability

STMicroelectronics ensures that the ST1510FX meets the highest quality and reliability standards. The device is characterized by its exceptional thermal performance, which contributes to its long operational life. Moreover, the transistor is housed in a TO-220FP package, which provides excellent heat dissipation and mechanical protection.

For engineers and designers looking for a high-voltage, fast-switching solution, the ST1510FX offers a perfect balance of performance, efficiency, and reliability, making it an ideal choice for advanced electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess