EN
  • EN
  • DE

TK232G2A

Part No TK232G2A
Manufacturer Kingbright
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright
Win Source Part Number 367050-TK232G2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK232G2A CAD Model

Description

The TK232G2A is a bi-color (green and red) LED lamp manufactured by Kingbright. It is designed for through-hole mounting and comes in a standard 5mm (T-1 3/4) package. This LED is commonly used as an indicator light where different colors signify different states or conditions.

Applications

  • Front panel indicators: Used to display equipment status (e.g., power on/off, error conditions) on electronic devices.
  • Industrial control panels: Provides visual alerts and status information for machinery and processes.
  • Consumer electronics: Implemented in devices such as TVs, DVD players, and appliances to indicate operational modes.
  • Automotive dashboards: Serves as warning lights and indicators within vehicle instrument clusters.
  • Medical equipment: Used for status indication on diagnostic and monitoring devices.

Features

  • Bi-Color Emission: Capable of emitting both green and red light.
  • Standard 5mm (T-1 3/4) Package: Easy to mount and integrate into various applications.
  • Through-Hole Mounting: Designed for secure and reliable connection to PCBs.
  • High Luminous Intensity: Provides bright and clear visual indication.
  • Low Power Consumption: Efficiently operates with minimal energy usage.

Benefits

  • Versatile Indication: Bi-color capability allows for clear differentiation between states or conditions.
  • Easy Integration: Standard package size and through-hole design simplify assembly.
  • Reliable Performance: Kingbright's reputation ensures consistent and long-lasting operation.
  • Cost-Effective: Provides a simple and affordable solution for visual indication.
  • Wide Viewing Angle: Offers good visibility from various angles.

Additional Details

The specific luminous intensity, forward voltage, and viewing angle depend on the exact specifications of the TK232G2A variant. Refer to the Kingbright datasheet for detailed electrical and optical characteristics. The LED is typically made with Gallium Arsenide Phosphide (GaAsP) and Gallium Phosphide (GaP) semiconductor materials to achieve the red and green emission, respectively. The operating temperature range also depends on the specific product variant and should be checked in the datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess