EN
  • EN
  • DE
  • IT

ST10F280

Part No ST10F280
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 208BGA  /  ST10 series Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 208-PBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, SSC
Peripherals POR, PWM, WDT
Number of I/O 143
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 32x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-PBGA (23x23)
Base Product Number ST10
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263321-ST10F280
Ultra Librarian 3D Model Ultra Librarian ST10F280 CAD Model

Description

The ST10F280 from STMicroelectronics is a robust 16-bit microcontroller that combines high CPU performance with high peripheral functionality and enhanced IO-capabilities. This microcontroller is part of the ST10 family of microcontrollers which are widely recognized for their reliability and efficiency in complex control tasks.

Key Features

  • High-Performance 16-bit CPU: The ST10F280 features a high-speed CPU core with a maximum frequency of up to 40 MHz, providing quick data processing and real-time response capabilities.
  • Integrated Memory: It comes equipped with 832 Kbytes of on-chip Flash memory and 68 Kbytes of on-chip RAM, facilitating sophisticated applications and reducing the need for external memory components.
  • Advanced Interrupt Handling: With 56 interrupt sources with 16 priority levels, this microcontroller ensures efficient management of multiple interrupt-driven events without compromising system performance.
  • Comprehensive Peripheral Set: The ST10F280 includes a rich set of peripherals such as multiple 16-bit timers, PWM units, synchronous and asynchronous serial channels, and a 10-bit A/D converter, which enable it to handle a wide range of application requirements.
  • Flexible IO Ports: The device provides up to 111 general-purpose IO lines which are programmable in terms of threshold, hysteresis, and open-drain or push-pull output, offering versatility in interfacing with external devices.
  • Embedded CAN Interface: A dedicated CAN 2.0B interface is integrated for industrial networking capabilities, making it suitable for automotive and control systems that require robust communication protocols.

Applications

The ST10F280 is designed to meet the demands of a variety of applications where efficient control and fast processing are essential. It is particularly suitable for:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control applications
  • Medical devices

With its powerful feature set and flexible IO options, the ST10F280 is an ideal choice for developers looking to design and implement sophisticated control systems that require high-speed processing and a wide range of connectivity options.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess