EN
  • EN
  • DE
  • IT

ST10F276-CFG

Part No ST10F276-CFG
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193753-ST10F276-CFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST10F276-CFG CAD Model

Description

The ST10F276-CFG is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand robust control capabilities and efficient data processing. This microcontroller is part of the ST10 family, which is renowned for its high CPU performance, combined with high peripheral functionality and enhanced IO capabilities.

Key Features

  • CPU Core: The ST10F276-CFG is equipped with a 16-bit CPU core that operates at a frequency of up to 40MHz, delivering the computational power required for complex algorithms and control tasks.
  • Memory: It boasts an integrated memory system featuring 1MB of Flash memory and 78KB of RAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Advanced Peripherals: A suite of advanced peripherals is integrated, including multiple 16-bit timers, a 10-bit ADC, a synchronous serial channel, and a CAN interface, making it suitable for automotive and industrial applications that require reliable communication and precise timing.
  • Robust I/O Capabilities: With its robust IO capabilities, the ST10F276-CFG can handle a large number of inputs and outputs, which is essential for sensor-based systems and actuator control.
  • Power Management: The microcontroller provides various power-saving modes, allowing for efficient power management in battery-operated devices.

Applications

The versatile nature of the ST10F276-CFG makes it an ideal choice for a broad spectrum of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • Medical devices

Development Support

STMicroelectronics provides comprehensive development support for the ST10F276-CFG, including development tools, software libraries, and reference designs to expedite the design and prototyping process for engineers and developers.

The ST10F276-CFG microcontroller is a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions that meet the needs of today's complex and demanding applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess