EN
  • EN
  • DE
  • IT

ST10F273M-4QR3

Part No ST10F273M-4QR3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144PQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Base Product Number ST10
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263331-ST10F273M-4QR3
Ultra Librarian 3D Model Ultra Librarian ST10F273M-4QR3 CAD Model

Description

The ST10F273M-4QR3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This MCU is part of the ST10 family, which is renowned for its robust architecture, high-speed processing capabilities, and a wide range of integrated features.

Key Features

  • High-Performance 16-bit CPU: The ST10F273M-4QR3 boasts a 16-bit CPU core with a maximum frequency of 40 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Large Memory Capacity: Equipped with 832 Kbytes of Flash memory and 68 Kbytes of RAM, this MCU offers ample space for application code and data storage.
  • Advanced Interrupt Handling: With 56 interrupt sources and 16 priority levels, the ST10F273M-4QR3 ensures efficient management of multiple tasks and system events.
  • Robust I/O Capabilities: The microcontroller includes a variety of peripheral interfaces, including CAN, UART, SPI, and I2C, facilitating communication with other devices and systems.
  • On-Chip Debug Support: The MCU supports on-chip debugging, allowing developers to efficiently troubleshoot and optimize their applications.
  • Enhanced Power-Saving Modes: Multiple power-saving modes are available to reduce power consumption during idle periods or when full processing power is not required.

Applications

The versatility of the ST10F273M-4QR3 makes it an ideal choice for a wide range of applications. It is particularly suited for:

  • Automotive control systems, such as engine management and transmission control
  • Industrial automation, including robotics and process control
  • Embedded systems requiring high-speed data processing and reliable performance

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST10F273M-4QR3 is manufactured to withstand harsh environments and provide consistent performance over an extended lifespan, making it a trusted choice for critical applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess