EN
  • EN
  • DE

SRK2000A

Part No SRK2000A
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SMART DVR SYNC RECT LLC 8SOIC  /  Power Supply Controller General Purpose 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tube
Applications General Purpose
Voltage - Supply 4.5V ~ 32V
Current - Supply 35 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SRK2000
Other Names 497-16442,SRK2000A
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253041-SRK2000A
Ultra Librarian 3D Model Ultra Librarian SRK2000A CAD Model

Description

Product Overview: SRK2000A from STMicroelectronics

The SRK2000A is a state-of-the-art synchronous rectification controller designed by STMicroelectronics, one of the leading players in the semiconductor industry. This advanced controller is specifically engineered to enhance the performance of power supply systems by replacing the diodes in flyback converters with power MOSFETs, thereby increasing the overall efficiency, especially in high-current applications.

Key Features

  • High Efficiency: The SRK2000A significantly improves the efficiency of power conversion by reducing power dissipation and increasing the reliability of the system.
  • Voltage Adaptability: It supports a wide range of operating voltages, making it suitable for various applications, from consumer electronics to industrial power supplies.
  • Proprietary Control Method: It incorporates a patented control method that ensures synchronous rectification with high timing precision, which is critical for minimizing losses.
  • Adaptive Turn-off Logic: The adaptive turn-off logic feature helps in optimizing the performance under different load conditions, further enhancing the efficiency.

Applications

The SRK2000A is versatile in its applications and is commonly used in:

  • Adapters and chargers for smartphones, tablets, and laptops
  • Consumer electronics such as TVs and audio systems
  • Industrial and medical power supplies
  • LED lighting systems

Technical Specifications

The device boasts impressive technical specifications that include:

  • Quasi-Resonant (QR) operation mode
  • High-frequency operation capability
  • Minimal external components requirement
  • Protection features such as under-voltage lockout (UVLO) and thermal shutdown

In conclusion, the SRK2000A from STMicroelectronics is an innovative solution for synchronous rectification that caters to the demand for higher efficiency in power conversion. Its cutting-edge features and broad application scope make it an ideal choice for designers looking to enhance their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3544 $51.7968
52+ $1.9318 $100.4536
81+ $1.8714 $151.5834
111+ $1.8111 $201.0321
143+ $1.7507 $250.3501
192+ $1.5696 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,780 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess