EN
  • EN
  • DE

SRIX4K-SBN18/1GE

Part No SRIX4K-SBN18/1GE
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Voltage - Supply 2.5V ~ 3.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Base Product Number SRIX4K
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235548-SRIX4K-SBN18/1GE
Ultra Librarian 3D Model Ultra Librarian SRIX4K-SBN18/1GE CAD Model

Description

Introducing the SRIX4K-SBN18/1GE from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the SRIX4K-SBN18/1GE, a state-of-the-art contactless memory chip that is a part of the ST25R product family. This chip is designed to deliver exceptional performance and reliability for a wide range of applications in the Radio-Frequency Identification (RFID) market.

Key Features

  • Memory Size: The SRIX4K-SBN18/1GE boasts a 4K-bit EEPROM with block protection, providing ample space for data storage and secure operations.
  • Operating Frequency: Operating at 13.56 MHz, this chip is compatible with the ISO 14443-B standard, ensuring high-speed communication and interoperability with existing RFID systems.
  • Communication Range: With an enhanced antenna design, the chip offers an extended communication range, making it ideal for applications requiring longer read distances.
  • Durability: The chip is designed with robustness in mind, capable of withstanding harsh environments and maintaining data integrity over an extended lifespan.
  • Security: Featuring a unique 64-bit serial number and built-in anti-collision features, the SRIX4K-SBN18/1GE ensures secure and efficient identification of multiple tags in the field.

Applications

The versatility of the SRIX4K-SBN18/1GE makes it suitable for a variety of applications, including:

  • Public transportation ticketing
  • Access control systems
  • Event and venue management
  • Loyalty programs and contactless payment
  • Supply chain management and asset tracking

Technical Specifications

The SRIX4K-SBN18/1GE is engineered to meet the demands of sophisticated RFID systems. Its technical specifications include:

  • Supply Voltage: 5V
  • Endurance: 1 million erase/write cycles
  • Data Retention: 40 years
  • ESD Protection: 4kV HBM

With its combination of advanced features, the SRIX4K-SBN18/1GE from STMicroelectronics is a top choice for developers and manufacturers seeking a reliable and high-performing RFID solution. Its integration into your system promises to enhance efficiency, security, and user experience.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess