EN
  • EN
  • DE

SPC58NE84C3QMHAR

Part No SPC58NE84C3QMHAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 292LFBGA  /  e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 608K x 8
Supply Voltage - Operating 1.2V, 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 292-FBGA
Supplier Device Package 292-FPBGA (17x17)
Base Product Number SPC58
Other Names 497-SPC58NE84C3QMHARTR,SPC58NE84C3QMHAR,497-SPC58NE84C3QMHARDKR,497-SPC58NE84C3QMHARCT,-1138-SPC58NE84C3QMHARDKR,-1138-SPC58NE84C3QMHARCT,-1138-SPC58NE84C3QMHARTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263429-SPC58NE84C3QMHAR
Ultra Librarian 3D Model Ultra Librarian SPC58NE84C3QMHAR CAD Model

Description

Introducing the SPC58NE84C3QMHAR Microcontroller from STMicroelectronics

The SPC58NE84C3QMHAR is a cutting-edge microcontroller unit (MCU) provided by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is designed to cater to the demanding needs of automotive applications, delivering robustness, efficiency, and advanced features to support the next generation of vehicle electronics.

Key Features

  • Advanced e200z4d Dual-Core Architecture: At the heart of the SPC58NE84C3QMHAR lies a powerful dual-core Power Architecture technology, providing high computational power that is essential for handling complex automotive applications.
  • Embedded Flash Memory: The device comes with 4MB of embedded flash memory, offering ample space for application code and data storage with fast access times and high reliability.
  • Enhanced Safety and Reliability: With features like Error Correction Code (ECC) on both flash and RAM, this MCU ensures high data integrity, making it suitable for safety-critical systems that require compliance with automotive safety standards such as ISO 26262.
  • Flexible Memory Protection: The SPC58NE84C3QMHAR provides a Memory Protection Unit (MPU) that supports the creation of protected regions, safeguarding critical code and data from unauthorized access or corruption.
  • Rich Set of Peripherals: This MCU offers a wide range of peripherals, including multiple CAN interfaces, LIN, and FlexRay controllers, making it ideal for complex automotive networks.
  • Low Power Consumption: Designed with power efficiency in mind, the SPC58NE84C3QMHAR operates with low power consumption, which is crucial for battery-powered and energy-conscious applications.

Applications

The versatility and high performance of the SPC58NE84C3QMHAR make it suitable for a broad spectrum of automotive applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Gateway Modules
  • Body Control Modules

With its robust design and advanced features, the SPC58NE84C3QMHAR from STMicroelectronics is an exemplary choice for automotive developers looking to integrate a reliable and powerful microcontroller into their designs. Its advanced core architecture, ample memory resources, and comprehensive suite of peripherals provide a solid foundation for developing sophisticated automotive applications that meet the stringent requirements of the industry.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2502 $239.2502
2+ $214.5008 $429.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess