Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 80
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC58
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1263420-SPC58EC80E3FMC0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E3FMC0X CAD Model

Description

The SPC58EC80E3FMC0X is a high-performance automotive microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern vehicle electronics. This microcontroller is part of the Chorus series, which is renowned for its advanced features and capabilities in handling complex applications such as powertrain systems, advanced driver assistance systems (ADAS), and sophisticated vehicle control.

Key Features:

  • Core: The SPC58EC80E3FMC0X boasts a powerful 32-bit Power Architecture with three e200z4d cores, each running at up to 80 MHz, providing ample processing power for real-time applications.
  • Memory: Equipped with 4MB of Flash memory and 512KB of RAM, this microcontroller allows for robust program storage and efficient data management.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN FD, FlexRay, LIN, and Ethernet, ensuring versatile connectivity options for various automotive communication standards.
  • Advanced Timer Units: The device includes a comprehensive set of timer units for motor control and general-purpose applications, including PWM generation and capture/compare functions.
  • Safety and Reliability: With a focus on safety, the SPC58EC80E3FMC0X meets the ISO 26262 standard for functional safety in automotive systems, ensuring reliable performance in safety-critical applications.
  • Security: Security features such as a Hardware Security Module (HSM) are integrated to safeguard against unauthorized access and ensure secure communication.

Applications:

The SPC58EC80E3FMC0X microcontroller is ideal for a variety of automotive applications, including:

  • Engine Management Systems (EMS)
  • Transmission Control Units (TCU)
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle (EV) Control Units
  • Body Control Modules (BCM)

With its robust feature set and compliance with automotive industry standards, the SPC58EC80E3FMC0X from STMicroelectronics represents a reliable and efficient solution for the next generation of automotive control applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention