Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826976-KRC653E-RTK
Ultra Librarian 3D Model Ultra Librarian KRC653E-RTK CAD Model

Description

The KRC653E-RTK is a digital bipolar junction transistor (BJT) manufactured by KEC. This component integrates a transistor and resistors into a single package, simplifying circuit design and reducing the number of discrete components. It is primarily designed for use in switching applications and offers a compact solution for various electronic circuits.

Applications

  • Switching Circuits: Used in various switching circuits for controlling current flow.
  • Inverter Circuits: Employed in inverter circuits for digital logic applications.
  • Digital Circuit Applications: Suitable for a wide range of digital circuit designs.
  • Load Drivers: Used for driving loads such as LEDs or small relays.
  • Level Shifters: Can be utilized as a level shifter in digital circuits.

Features

  • Built-in Resistors: Integrates resistors for simplified circuit design and reduced component count.
  • NPN Transistor: Features an NPN transistor suited for diverse switching and amplification purposes.
  • Small Package Size: Available in a compact surface-mount package (SMD) for space-saving designs.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.
  • Simplified Circuitry: Reduces the need for external components, leading to simpler designs.

Benefits

  • Simplified Design Process: Streamlines circuit design due to integrated resistors.
  • Space-Efficient Layout: Allows for more compact circuit designs.
  • Reduced Component Count: Decreases the number of components required in the circuit.
  • Cost-Effective Solution: Provides a cost-efficient solution for various switching applications.
  • Improved Circuit Reliability: Minimizes solder joints, thereby enhancing circuit reliability.

Additional Details

The KRC653E-RTK typically exhibits a collector-emitter voltage (VCEO) around 50V, a collector current (IC) of about 100mA, and integrated base and emitter resistors. Precise values for these resistors are essential parameters for circuit design and should be confirmed in the device datasheet. The operating temperature range commonly extends from -55°C to +150°C. By integrating resistors, this digital transistor reduces the complexity and overall footprint of the circuit, making it ideal for space-constrained applications.

You May Also Be Interested in

Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention