EN
  • EN
  • DE

SPC584C70E3GMC0X

Part No SPC584C70E3GMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC  /  e200z4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Bulk
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit
Speed 180MHz
Peripherals DMA, POR, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Other Names 497-SPC584C70E3GMC0X
Standard Package 1
Win Source Part Number 1007903-SPC584C70E3GMC0X
Ultra Librarian 3D Model Ultra Librarian SPC584C70E3GMC0X CAD Model

Description

Overview of SPC584C70E3GMC0X

The SPC584C70E3GMC0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is part of the SPC58 C Line of 32-bit Power Architecture MCUs, which are renowned for their exceptional computational power, advanced security features, and robust design to withstand harsh operating conditions.

Key Features

  • Advanced Core: The MCU is built around a dual-core Power Architecture e200z4d with a maximum frequency of 180 MHz, providing ample processing capability for complex tasks.
  • Memory: It comes equipped with 4 MB of flash memory and 576 KB of RAM, ensuring sufficient storage and working memory for sophisticated applications.
  • Security: The device incorporates state-of-the-art security features, including a Hardware Security Module (HSM), which is crucial for applications that require secure data transactions and protection against unauthorized access.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, Ethernet, and FlexRay, the SPC584C70E3GMC0X offers versatile connectivity options to cater to a variety of network protocols.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for automotive environments that experience extreme temperatures.

Applications

The SPC584C70E3GMC0X is ideal for a range of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Engine Control Units (ECU)
  • Transmission Control Units (TCU)
  • Body Control Modules (BCM)
  • Industrial Control Systems

Quality and Reliability

STMicroelectronics ensures that the SPC584C70E3GMC0X adheres to the highest quality standards, with rigorous testing and validation processes in place. This ensures that the MCU delivers reliable performance in mission-critical systems where failure is not an option.

With its robust architecture, advanced features, and adherence to automotive-grade standards, the SPC584C70E3GMC0X is an excellent choice for developers looking to create sophisticated systems that require high reliability, connectivity, and security.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess