EN
  • EN
  • DE

SPC584C70E3FMC0X

Part No SPC584C70E3FMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC584
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1263416-SPC584C70E3FMC0X
Ultra Librarian 3D Model Ultra Librarian SPC584C70E3FMC0X CAD Model

Description

The SPC584C70E3FMC0X is a high-performance automotive microcontroller designed by STMicroelectronics, a leader in semiconductor solutions. This microcontroller is part of the SPC58 4C Line of products, which are tailored to meet the demanding needs of modern automotive applications, including advanced driver-assistance systems (ADAS), engine management, and safety-critical functions.

Key Features

  • Core: The SPC584C70E3FMC0X is built around a dual-core Power Architecture with a maximum frequency of 180 MHz, offering robust processing capabilities for complex automotive applications.
  • Memory: It comes equipped with a generous memory configuration, including 4MB of Flash memory and 592KB of RAM, ensuring ample space for program code and data storage.
  • Advanced Timer: An advanced modular timer system is integrated for complex timing and control operations, which is critical for engine and motor control applications.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, the microcontroller provides versatile options for in-vehicle networking.
  • Safety: Designed with functional safety in mind, this microcontroller supports features that meet the requirements of ISO 26262 up to ASIL-D, the highest automotive safety integrity level.
  • Security: Security features include a hardware security module to ensure data protection and secure communication, which is essential in preventing unauthorized access and ensuring software integrity.

Applications

The robust feature set of the SPC584C70E3FMC0X makes it suitable for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Electric Power Steering (EPS)
  • Active Suspension Systems
  • Braking System Control
  • ADAS

STMicroelectronics' commitment to quality and reliability, along with the advanced features of the SPC584C70E3FMC0X microcontroller, makes it an excellent choice for automotive manufacturers seeking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess