EN
  • EN
  • DE

SPC574K72E7C6FAR

Part No SPC574K72E7C6FAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLSH 176ELQFP  /  e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100 MPC57xx
Package Tray
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC574
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 500
Win Source Part Number 1095591-SPC574K72E7C6FAR
Ultra Librarian 3D Model Ultra Librarian SPC574K72E7C6FAR CAD Model

Description

The SPC574K72E7C6FAR is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the SPC57 K Line, which is renowned for its high performance, reliability, and advanced features. The SPC574K72E7C6FAR is built on Power Architecture® technology, ensuring robust processing capabilities and efficient power management.

Key Features

  • Core: The MCU features a 32-bit Power Architecture® e200z4d dual-core processor, providing exceptional computational speed and multitasking abilities. Each core operates at up to 120 MHz, delivering the performance needed for complex automotive applications.
  • Memory: It comes equipped with 1.5 MB of flash memory and 128 KB of RAM, offering ample space for program storage and smooth execution of applications.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 125°C, suitable for harsh environmental conditions.
  • Package: The SPC574K72E7C6FAR is available in a LQFP144 package, which is ideal for space-constrained applications while providing sufficient I/O ports for comprehensive peripheral connectivity.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and Ethernet, this MCU ensures versatile connectivity options for various automotive communication protocols.
  • Safety: Designed with safety in mind, the SPC574K72E7C6FAR incorporates features that enable it to meet the stringent requirements of the automotive safety integrity level (ASIL-D).
  • Development Support: STMicroelectronics provides a comprehensive development ecosystem, including software tools, libraries, and evaluation boards, to facilitate the development process and reduce time to market.

Applications

The SPC574K72E7C6FAR is ideally suited for a range of applications in the automotive sector, including engine management systems, transmission control units, advanced driver-assistance systems (ADAS), body control modules, and gateways. Its robust design also makes it a perfect choice for industrial automation, motor control, and other applications that require high reliability and performance.

In conclusion, the SPC574K72E7C6FAR from STMicroelectronics is a top-tier microcontroller that delivers exceptional performance, comprehensive features, and the reliability needed for the most demanding automotive and industrial applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3750 $144.3750
2+ $139.5625 $279.1250
3+ $125.1250 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess