EN
  • EN
  • DE

SPC56EL60L5CBFQY

Part No SPC56EL60L5CBFQY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263467-SPC56EL60L5CBFQY
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L5CBFQY CAD Model

Description

The SPC56EL60L5CBFQY is a cutting-edge microcontroller unit (MCU) crafted by STMicroelectronics, a leader in semiconductor solutions. This component is part of the SPC56EL series, which is designed to meet the rigorous demands of automotive applications, including powertrain, chassis, and safety systems.

At the heart of the SPC56EL60L5CBFQY is a powerful 32-bit Power Architecture e200z4d core, which operates at a frequency of up to 120MHz. This core is complemented by a secondary 32-bit e200z0h Time Processing Unit (TPU) co-processor, enhancing the processing capabilities of the microcontroller for time-critical tasks.

The device boasts an impressive 1.5MB of embedded flash memory, providing ample space for complex application code and data storage. Additionally, it includes 64KB of RAM, ensuring smooth and efficient operation even in multitasking environments. With this generous memory provision, the SPC56EL60L5CBFQY is well-suited for handling sophisticated algorithms and control strategies required in modern automotive systems.

STMicroelectronics has equipped the SPC56EL60L5CBFQY with an array of peripherals to support a wide range of functionalities. It features multiple communication interfaces such as CAN (with flexible data-rate capability), LIN, and UART, which facilitate seamless integration into vehicle networks. Moreover, it includes advanced analog modules like multiple 12-bit ADCs and a 10-bit DAC, enabling precise measurement and control of analog signals.

Safety is paramount in automotive applications, and the SPC56EL60L5CBFQY addresses this with integrated safety features that comply with the ISO 26262 standard. These features include Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a watchdog timer, all of which contribute to the overall system reliability and safety.

The microcontroller is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering excellent thermal performance. Whether it's for engine control units, transmission control modules, or advanced driver-assistance systems (ADAS), the SPC56EL60L5CBFQY is engineered to deliver robust performance and reliability in the challenging automotive environment.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess