EN
  • EN
  • DE

SPC564L54L5CBFSR

Part No SPC564L54L5CBFSR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263460-SPC564L54L5CBFSR
Ultra Librarian 3D Model Ultra Librarian SPC564L54L5CBFSR CAD Model

Description

The SPC564L54L5CBFSR is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This powerful MCU is part of the ST's SPC56 32-bit automotive microcontroller family that is tailored for automotive and industrial applications requiring high levels of performance and reliability.

Key Features

  • Core: The SPC564L54L5CBFSR is built around the Power Architecture core, which is a 32-bit RISC processor architecture known for its high performance and efficiency. This makes the MCU suitable for computationally intensive applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Memory: It comes equipped with an ample amount of memory, including 4MB of flash memory for program storage and 256KB of RAM for data processing. This ensures smooth operation and the ability to handle complex software routines.
  • Speed: The MCU operates at a frequency of up to 120 MHz, providing the computational speed necessary for real-time processing and control tasks.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the SPC564L54L5CBFSR is designed to withstand harsh environments and is well-suited for automotive applications that require robust performance in extreme conditions.
  • I/O Ports: It offers a variety of input/output ports, including CAN interfaces, LIN, and FlexRay communication systems, allowing for versatile connectivity options with other components in the system.
  • Package: The MCU is available in a LQFP176 package, which is a low-profile quad flat package with 176 pins. This compact footprint allows for efficient use of PCB space.

Applications

The versatility and high performance of the SPC564L54L5CBFSR make it an ideal choice for a wide range of automotive applications, such as body control modules, gateway modules, and safety systems. Additionally, its robust feature set enables it to be used in industrial control systems, where precision and reliability are paramount.

Conclusion

Overall, the SPC564L54L5CBFSR from STMicroelectronics represents a blend of performance, memory capacity, and ruggedness, making it a go-to choice for developers and engineers seeking a reliable MCU for their high-demand automotive or industrial applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess