EN
  • EN
  • DE
  • IT

SPC564L54L3CBOQY

Part No SPC564L54L3CBOQY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263449-SPC564L54L3CBOQY
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3CBOQY CAD Model

Description

The SPC564L54L3CBOQY is a cutting-edge microcontroller product designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This powerful microcontroller is part of the SPC56 32-bit MCU family, which is specifically tailored for automotive and industrial applications where reliability, performance, and power efficiency are of paramount importance.

Key Features:

  • Core: The SPC564L54L3CBOQY is built on a 32-bit Power Architecture® with a dual-core structure, providing robust computational capabilities and enabling parallel processing for complex applications.
  • Memory: It comes with a generous memory architecture, including up to 4MB of Flash memory and 384KB of RAM, facilitating advanced operations and multitasking without compromising performance.
  • Frequency: The device operates at a high-speed frequency of up to 120MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Temperature Range: Designed to withstand extreme conditions, this microcontroller operates within an extended temperature range from -40°C to 125°C, making it suitable for harsh automotive environments.
  • Connectivity: It features a range of communication interfaces such as CAN, LIN, and FlexRay, providing versatile options for network connectivity and data exchange.
  • Security: Enhanced security features are integrated to protect against unauthorized access and to ensure data integrity, which is critical in automotive systems.
  • Package: The SPC564L54L3CBOQY is available in a LQFP144 package, offering a compact footprint while still providing ample I/O options for peripheral connectivity.

The SPC564L54L3CBOQY is an ideal choice for developers looking to implement an advanced microcontroller in automotive applications such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design, coupled with STMicroelectronics' commitment to quality and long-term reliability, makes it a valuable component in the development of sophisticated automotive systems.

Whether you're an automotive engineer or an industrial system designer, the SPC564L54L3CBOQY offers the performance, features, and reliability to meet the demanding requirements of your applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess