EN
  • EN
  • DE
  • IT

SPC560P50L5CEFBY

Part No SPC560P50L5CEFBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263346-SPC560P50L5CEFBY
Ultra Librarian 3D Model Ultra Librarian SPC560P50L5CEFBY CAD Model

Description

STMicroelectronics SPC560P50L5CEFBY Microcontroller

The SPC560P50L5CEFBY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their SPC56 32-bit Power Architecture. It is designed to meet the high-performance requirements of automotive applications, particularly in the realm of body control modules, gateways, and safety-related systems.

Key Features

  • Core: The MCU is built on a powerful 32-bit Power Architecture e200z0h CPU core that operates at up to 64 MHz, providing the computational power necessary for complex automotive applications.
  • Memory: It comes with 512 KB of embedded flash memory and 64 KB of RAM, which is ample for robust applications and real-time data processing.
  • Advanced Timer: The device includes a Modular Clocked Timer Unit (MCTU) which integrates several types of timers designed to handle a wide range of timing tasks, from basic timing to complex motor control.
  • Communication Interfaces: To ensure connectivity with other components, the SPC560P50L5CEFBY offers multiple communication interfaces, including CAN, LIN, and SPI modules.
  • Enhanced Safety: Safety features are a priority, and this MCU includes a Memory Protection Unit (MPU), a Fault Collection and Control Unit (FCCU), and an Error Correction Code (ECC) on both flash and RAM, which are essential for safety-critical automotive applications.
  • Low Power Consumption: Despite its performance capabilities, the MCU is designed for low power consumption, featuring several power-saving modes to reduce the energy footprint in automotive applications.

Applications

The SPC560P50L5CEFBY is particularly suited for automotive applications that require a high level of reliability and performance. It is ideal for body control modules that manage functions like power windows, mirrors, and seats, as well as for automotive safety systems including airbag control, chassis, and braking systems. Additionally, its robust communication features make it an excellent choice for gateway applications in vehicle networks.

Package and Quality

The MCU is available in a LQFP64 package, which is designed for efficient PCB space usage. STMicroelectronics ensures high quality and reliability, adhering to automotive industry standards, making the SPC560P50L5CEFBY a reliable choice for designers and engineers working on automotive electronics.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess