EN
  • EN
  • DE

SPC560P44L3CEFAR

Part No SPC560P44L3CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit e200z0h RISC 384KB Flash 5V Automotive 100-Pin LQFP T/R / IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Data RAM Size 36K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 26x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1101518-SPC560P44L3CEFAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPC560P44L3
Introduction Date November 12, 2007
ECCN 5A991.b.4.a
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC560P44L3CEFAR CAD Model

Description

The SPC560P44L3CEFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the SPC56 32-bit Power Architecture designed for automotive and industrial applications. This powerful MCU is built to deliver high-speed processing capabilities and a range of features optimized for reliability and performance in demanding environments.

Key Features:

  • Core: The SPC560P44L3CEFAR is built on a 32-bit Power Architecture with a CPU frequency of up to 64 MHz, providing robust computational power and efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex software applications and data buffering.
  • Advanced Timer: The MCU includes a Modular Cyclic Redundancy Check (MCRC) unit, which is essential for ensuring data integrity in communication systems.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and Serial Peripheral Interface (SPI) are available, making it suitable for a wide range of connectivity requirements.
  • Analog to Digital Converter (ADC): The integrated 10-bit ADC with up to 24 channels provides accurate analog signal conversion, essential for sensor data acquisition and control applications.
  • Enhanced Safety Features: The SPC560P44L3CEFAR includes a built-in Error Correction Code (ECC) on both flash and RAM, watchdog timers, and a Fault Collection and Control Unit (FCCU) to ensure system integrity and safety.
  • Package: Housed in a LQFP144 package, it offers a compact footprint for space-constrained applications.
  • Temperature Range: The MCU operates over a wide temperature range from -40°C to +125°C, suitable for harsh operating conditions.

The SPC560P44L3CEFAR is tailored for applications that require high levels of processing power, such as automotive control units, industrial automation systems, and sophisticated control systems. With its robust set of features and capabilities, this MCU stands out as a reliable and versatile choice for designers and engineers looking to push the boundaries of their applications.

Applications:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Embedded control systems

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2476 $65.9808
18+ $6.7674 $121.8132
27+ $6.5559 $177.0093
37+ $6.3444 $234.7428
48+ $6.1330 $294.3840
64+ $5.4985 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,728 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess