EN
  • EN
  • DE

SPC560P40L3BEFBR

Part No SPC560P40L3BEFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tape & Reel (TR)
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263490-SPC560P40L3BEFBR
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3BEFBR CAD Model

Description

STMicroelectronics SPC560P40L3BEFBR Microcontroller

The SPC560P40L3BEFBR is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This robust MCU is part of the SPC560P product line, which is well-known for its high performance, reliability, and a suite of advanced features tailored for the automotive industry.

At the heart of the SPC560P40L3BEFBR lies a powerful Power Architecture core, which operates at a frequency of up to 64 MHz. This core is designed to deliver the computational power necessary for handling complex algorithms and control tasks. With its 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample storage for application code and data, ensuring smooth operation even in intricate automotive applications.

The microcontroller comes in a compact LQFP64 package, which is optimized for space-constrained applications while providing enough I/O pins for comprehensive peripheral connectivity. The device features a rich set of peripherals, including multiple CAN interfaces, UARTs, SPI, and I2C modules, making it an ideal choice for communication-intensive tasks.

One of the standout features of the SPC560P40L3BEFBR is its advanced interrupt handling capabilities, which are essential for real-time performance. The MCU also boasts a sophisticated set of safety features, such as a Memory Protection Unit (MPU), which is crucial for ensuring the integrity of the system in safety-critical applications.

For automotive control units, the SPC560P40L3BEFBR provides an array of timers and PWM channels, which are indispensable for engine management, body control, and other time-sensitive functions. Additionally, its robust on-chip ADC converters enable precise measurement of analog signals, further enhancing its suitability for sensor-based systems.

STMicroelectronics has also equipped this microcontroller with a low-power mode, which is particularly beneficial for applications that require energy efficiency. The device's power management options help in reducing the overall power consumption, thereby extending the lifespan of battery-powered systems.

In conclusion, the SPC560P40L3BEFBR from STMicroelectronics is a feature-rich microcontroller that is engineered to meet the stringent demands of modern automotive electronics. With its powerful CPU, extensive memory, and comprehensive set of peripherals, it stands as a reliable solution for developers looking to create sophisticated automotive systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess