EN
  • EN
  • DE

SPC560P40L3BEABR

Part No SPC560P40L3BEABR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263530-SPC560P40L3BEABR
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3BEABR CAD Model

Description

STMicroelectronics SPC560P40L3BEABR Microcontroller

The SPC560P40L3BEABR is a cutting-edge microcontroller product from STMicroelectronics, designed specifically for automotive applications that demand high levels of performance, reliability, and efficiency. This robust microcontroller is part of the SPC560P line, which is well-known for its exceptional capabilities in handling the rigorous demands of automotive control systems.

At the heart of the SPC560P40L3BEABR is a powerful 32-bit Power Architecture® CPU, which operates at speeds up to 64 MHz. This core provides the computational horsepower required for complex and time-sensitive automotive tasks. The microcontroller is built on a state-of-the-art technology process that ensures low power consumption while delivering high-speed processing capabilities.

With a memory configuration that includes 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for both application code and data storage. The flash memory is designed for high endurance and fast access, which is crucial for applications that need to update firmware on-the-fly or store critical data without errors.

The SPC560P40L3BEABR also boasts a wide range of integrated peripherals that support a variety of automotive applications. These include multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and a flexible number of general-purpose input/output (GPIO) pins. These interfaces enable the microcontroller to communicate with other components within a vehicle's network, such as sensors, actuators, and other control units.

Additional features of this microcontroller include advanced timers, analog-to-digital converters (ADCs), and enhanced PWM (Pulse Width Modulation) units that are essential for precise control in applications like engine management, transmission control, and body electronics. The device also incorporates safety features that adhere to the stringent requirements of the automotive industry, including a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM to ensure data integrity.

The SPC560P40L3BEABR is available in a LQFP144 package, making it suitable for space-constrained automotive environments. Its robust design and comprehensive feature set make it an ideal choice for manufacturers looking to develop advanced automotive systems with a reliable, high-performance microcontroller at their core.

For developers, STMicroelectronics provides extensive support in the form of development tools, software libraries, and application notes to facilitate the design and implementation process, ensuring a smooth path from concept to production for automotive systems based on the SPC560P40L3BEABR microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess