EN
  • EN
  • DE

SPC560P40L1CEFBY

Part No SPC560P40L1CEFBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series SPC560P
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808752-SPC560P40L1CEFBY
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1CEFBY CAD Model

Description

SPC560P40L1CEFBY - STMicroelectronics 32-bit Automotive Microcontroller

The SPC560P40L1CEFBY is a cutting-edge 32-bit microcontroller from STMicroelectronics, tailored specifically for automotive applications. It is part of the SPC56 family of microcontrollers that are designed to meet the rigorous demands of modern vehicle electronics. This microcontroller is built on the Power Architecture® core and is engineered to deliver high-performance processing capabilities required for advanced automotive systems.

Key Features:

  • Core: The SPC560P40L1CEFBY features a 32-bit Power Architecture® V1 core that operates at a frequency of up to 64 MHz, providing robust computational power and efficiency.
  • Memory: It comes with an ample memory configuration, including 256 KB of flash memory for program storage and 32 KB of RAM for data processing, ensuring smooth and responsive operation.
  • Advanced Timer Units: The device includes a rich set of timers, including Motor Control Timer, Periodic Interrupt Timer, and System Timer Module, to handle a wide range of timing tasks.
  • Communication Interfaces: Multiple communication interfaces are integrated, such as CAN, LIN, and UART, allowing for versatile connectivity options with other components in automotive systems.
  • Analog to Digital Converters (ADCs): High-resolution ADCs are provided for precise measurement of analog signals, crucial for sensor data acquisition and processing.
  • Enhanced Safety Features: The microcontroller incorporates safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a watchdog timer, ensuring reliable and secure operation.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, suitable for the harsh environments found in automotive applications.
  • Package: The device is available in a LQFP64 package, providing a compact footprint for space-constrained applications.

The SPC560P40L1CEFBY is designed with a focus on minimizing power consumption while maximizing performance, making it an ideal microcontroller for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver assistance systems. Its robust feature set and adherence to automotive quality standards make it a reliable choice for manufacturers looking to innovate and enhance the safety and efficiency of their automotive designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2144 $65.7152
18+ $6.7394 $121.3092
27+ $6.5292 $176.2884
37+ $6.3190 $233.8030
48+ $6.1076 $293.1648
64+ $5.4759 $350.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess