EN
  • EN
  • DE

SPC560B64L7C6E0Y

Part No SPC560B64L7C6E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC560
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263516-SPC560B64L7C6E0Y
Ultra Librarian 3D Model Ultra Librarian SPC560B64L7C6E0Y CAD Model

Description

STMicroelectronics SPC560B64L7C6E0Y Microcontroller

The SPC560B64L7C6E0Y is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC560Bx family, which is renowned for its high performance, reliability, and a wide range of integrated features that facilitate complex control tasks.

Key Features

  • Core: Built around a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, the SPC560B64L7C6E0Y ensures swift and efficient processing for demanding applications.
  • Memory: It boasts a generous memory capacity, including 1 MB of flash memory for program storage and 80 KB of RAM for smooth execution of operations.
  • Advanced Timer Units: The MCU includes multiple timer units such as General-Purpose Timers, Motor Control Timers, and a Real-Time Clock, which provide versatile timing and control options.
  • Communication Interfaces: A range of communication interfaces is available, including CAN, LINFlex, DSPI, and UART, allowing for flexible connectivity with other devices and systems.
  • Enhanced Safety Features: Safety is a priority in automotive and industrial environments, and the SPC560B64L7C6E0Y incorporates features like a Memory Protection Unit (MPU), a Fault Collection and Control Unit (FCCU), and an Error Correction Code (ECC) on the flash memory.
  • Low Power Consumption: The MCU is designed with energy efficiency in mind, featuring low-power modes that significantly reduce power consumption when full performance is not required.

Applications

The SPC560B64L7C6E0Y is well-suited for a variety of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it ideal for industrial automation, where reliability and precision are paramount.

Package and Quality

This MCU is offered in an LQFP144 package, which provides a compact footprint while still allowing for easy integration into a wide range of designs. STMicroelectronics ensures high-quality standards, and the SPC560B64L7C6E0Y is manufactured to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality.

With its powerful core, extensive memory, and comprehensive suite of peripherals, the SPC560B64L7C6E0Y from STMicroelectronics stands as a robust and versatile MCU solution for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess