EN
  • EN
  • DE
  • IT

SPC560B54L3B6E0X

Part No SPC560B54L3B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263538-SPC560B54L3B6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B54L3B6E0X CAD Model

Description

STMicroelectronics SPC560B54L3B6E0X Microcontroller

The SPC560B54L3B6E0X is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. As part of the SPC560Bx family, this microcontroller integrates a powerful 32-bit Power Architecture core with a rich set of peripherals and features that make it an ideal choice for a wide range of control systems.

Key Features:

  • Powerful Processing Core: At the heart of the SPC560B54L3B6E0X lies a 32-bit PowerPC Book E compliant CPU core, running at speeds of up to 64 MHz, which provides the computational power needed for complex algorithms and control tasks.
  • Memory: The device comes with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer Units: Multiple 16-bit and 32-bit timers, including a modular control unit, provide sophisticated timing and PWM capabilities essential for motor control and other time-sensitive applications.
  • Communication Interfaces: A comprehensive set of communication interfaces includes CAN, LIN, and UART, facilitating easy integration into vehicle networks and industrial control systems.
  • Analog to Digital Converters (ADCs): The presence of multiple 10-bit ADCs allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition.
  • Enhanced Safety Features: The microcontroller incorporates features like a Memory Protection Unit (MPU), a watchdog timer, and error correction codes (ECC) on both flash and RAM, which contribute to system reliability and safety.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, the SPC560B54L3B6E0X is resilient and suitable for harsh environments.
  • Package: The microcontroller is available in an LQFP144 package, which allows for a compact footprint on the printed circuit board.

Whether it's being used in automotive powertrain systems, body and gateway applications, or industrial control units, the SPC560B54L3B6E0X from STMicroelectronics provides a robust, high-performance solution that engineers can rely on. Its rich feature set and high level of integration help reduce system costs and complexity, while providing the flexibility to meet the evolving demands of advanced electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $472.7273 $472.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess