EN
  • EN
  • DE

SPC560B50L5B6E0X

Part No SPC560B50L5B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934785-SPC560B50L5B6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B50L5B6E0X CAD Model

Description

STMicroelectronics SPC560B50L5B6E0X Microcontroller

The SPC560B50L5B6E0X is a cutting-edge microcontroller produced by STMicroelectronics, specifically designed to meet the rigorous demands of automotive applications. This powerful MCU is part of the SPC560Bx family, which is known for its high-performance capabilities and robust feature set, making it an ideal choice for a wide range of automotive control systems.

Key Features:

  • Core: The SPC560B50L5B6E0X is built around a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, delivering the computational power necessary for complex automotive applications.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample storage for program code and efficient data handling.
  • Advanced Timer: It comes with a rich set of timers, including a modular control unit for motor control, multiple general-purpose timers, and an advanced real-time clock.
  • Communication Interfaces: The device includes a variety of communication interfaces such as CAN, LIN, and multiple UARTs, SPI, and I2C modules, ensuring versatile connectivity options.
  • Robust I/O: With numerous I/O ports, the SPC560B50L5B6E0X provides flexible options for interfacing with sensors, actuators, and other peripheral devices.
  • Enhanced Safety Features: Safety features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a watchdog timer to ensure system reliability and safety.
  • Low Power Consumption: The MCU is designed for low-power operation, with several power-saving modes to reduce energy consumption during idle periods.

Applications:

The SPC560B50L5B6E0X microcontroller is highly suited for automotive applications such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design ensures reliability and performance in the challenging automotive environment.

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The SPC560B50L5B6E0X is manufactured to meet stringent automotive quality standards, ensuring long-term reliability and performance under extreme conditions.

With its advanced features, the SPC560B50L5B6E0X from STMicroelectronics represents a top-tier solution for automotive developers seeking a powerful, reliable, and feature-rich microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2264 $60.9056
10+ $12.4936 $124.9360
15+ $12.1030 $181.5450
20+ $11.7126 $234.2520
26+ $11.3222 $294.3772
35+ $10.1510 $355.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess