EN
  • EN
  • DE

SPC5-UDEDEBG-TL

Part No SPC5-UDEDEBG-TL
Manufacturer STMicroelectronics
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Type License
Applications Programming
License Length 1 Year
License - User Details Unlimited Connections
Operating System Windows XP, Vista, 7, 8
For Use With/Related Products SPC5
Media Delivery Type Electronically Delivered
Base Product Number SPC5
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283165-SPC5-UDEDEBG-TL
Ultra Librarian 3D Model Ultra Librarian SPC5-UDEDEBG-TL CAD Model

Description

The SPC5-UDEDEBG-TL from STMicroelectronics is a high-performance, multifunctional development tool designed to unleash the full potential of the SPC5 line of automotive microcontrollers. This tool is an essential asset for engineers and developers working in the automotive industry, providing them with the capabilities to program, debug, and optimize applications for a range of automotive systems.

Key Features

  • Advanced Debugging Capabilities: The SPC5-UDEDEBG-TL offers comprehensive debugging features, including complex breakpoint management, real-time data monitoring, and system profiling. This allows developers to thoroughly inspect and troubleshoot their code, ensuring robust and reliable automotive applications.
  • Seamless Integration: Designed to integrate smoothly with STMicroelectronics' SPC5 Studio Integrated Development Environment (IDE), this tool provides a user-friendly interface and a streamlined workflow for efficient development cycles.
  • Extensive Microcontroller Support: It supports a wide range of SPC5 microcontrollers, making it a versatile tool for various automotive applications, from engine management systems to advanced driver assistance systems (ADAS).
  • On-Chip Flash Programming: With the capability to program the on-chip flash memory of SPC5 microcontrollers, developers can rapidly deploy firmware updates and iterate on their designs with ease.
  • USB Connectivity: The tool connects to a host computer via USB, allowing for high-speed communication and a quick setup process.

Applications

The SPC5-UDEDEBG-TL is tailored for a range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Hybrid and Electric Vehicle (EV) Management
  • Brake and Stability Control Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Support and Resources

STMicroelectronics provides extensive technical support for the SPC5-UDEDEBG-TL, offering a wealth of resources such as detailed documentation, application notes, and a developer community forum. This ensures that users can maximize the capabilities of their development tool and bring their automotive projects to fruition with confidence.

You May Also Be Interested in

Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess