EN
  • EN
  • DE

SPBTLE-RFTR

Part No SPBTLE-RFTR
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -88dBm
Serial Interfaces SPI
Antenna Type Integrated, Chip
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 8.5mA
Current - Transmitting 15.7mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPBTLE
Other Names SPBTLE-RFTR,497-17753-2,497-17753-1,497-17753-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235659-SPBTLE-RFTR
Ultra Librarian 3D Model Ultra Librarian SPBTLE-RFTR CAD Model

Description

STMicroelectronics SPBTLE-RFTR Module

The SPBTLE-RFTR from STMicroelectronics is a cutting-edge Bluetooth® Low Energy (BLE) wireless module, providing a sophisticated solution for integrating Bluetooth Smart connectivity into various electronic devices. This compact module is designed for a wide range of applications, including healthcare, fitness, security, home automation, and industrial sectors.

Key Features

  • Bluetooth 4.2 Compliant: The module supports the latest Bluetooth 4.2 standard, ensuring improved security, faster data transfer rates, and enhanced power efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, the SPBTLE-RFTR is optimized for low power consumption, making it ideal for battery-operated devices.
  • Integrated Chip Antenna: It comes with an integrated chip antenna, which simplifies the design process and accelerates time to market by eliminating the need for external antenna design and testing.
  • Small Footprint: The module's compact size (11.5 x 13.5 x 2.0 mm) allows for easy integration into space-constrained applications.
  • Easy to Integrate: The SPBTLE-RFTR is designed with an easy-to-use serial interface, making it simple to integrate with a wide range of microcontrollers.
  • Comprehensive Development Ecosystem: STMicroelectronics provides a robust development ecosystem, including software development kits (SDKs) and technical support, to facilitate rapid development and deployment.

Applications

  • Wearable Devices
  • Healthcare Monitoring Systems
  • Fitness Trackers
  • Smart Home Automation
  • Security Systems
  • Industrial Wireless Control

The SPBTLE-RFTR module is FCC, IC, and CE certified, which means it meets the regulatory requirements in various regions, reducing the compliance burden for product developers. With its robust feature set and compliance with international standards, the SPBTLE-RFTR is an excellent choice for developers looking to incorporate reliable Bluetooth Smart functionality into their products with minimal effort.

For more information and technical specifications, please refer to the STMicroelectronics official datasheets and product documentation.

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess