EN
  • EN
  • DE

SOA06

Part No SOA06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SMALL SIGNAL NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1256797-SOA06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOA06 CAD Model

Description

STMicroelectronics SOA06 Product Overview

The SOA06 is a high-performance product from STMicroelectronics, designed to cater to a wide range of applications requiring robust power management and efficient energy utilization. This innovative component is part of STMicroelectronics' extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • High Efficiency: The SOA06 is engineered to provide optimal power conversion efficiency, which is critical for minimizing energy loss and heat generation in electronic systems.
  • Durability: Built with high-quality materials, the SOA06 ensures longevity and stable performance even under demanding conditions, making it a trusted choice for industrial and automotive applications.
  • Advanced Protection: Integrated protection features safeguard the device against a multitude of potential hazards, including overcurrent, overvoltage, and thermal overload, ensuring reliable operation and extending the product's lifespan.
  • Compact Design: The compact footprint of the SOA06 allows for its integration into space-constrained designs without compromising on power or efficiency.

Applications

The versatile nature of the SOA06 makes it suitable for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • LED lighting solutions
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

The SOA06 boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic devices. With a focus on high efficiency and reliability, the product features a wide operating temperature range, compatibility with various control topologies, and a flexible interface for easy integration into complex systems.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and ensures that the SOA06, like all its products, complies with international environmental standards, including RoHS and REACH. Customers can trust that they are using a product that not only meets high-performance standards but also contributes to a greener future.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess