EN
  • EN
  • DE

ADR5040BRTZ-REEL

Part No ADR5040BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1709+
Reference case SOT
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722109-ADR5040BRTZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5040BRTZ-REEL CAD Model

Description

Product Overview: ADR5040BRTZ-REEL by Analog Devices Inc.

The ADR5040BRTZ-REEL, manufactured by Analog Devices Inc., is a high-precision voltage reference component engineered for stability and accuracy. This device is part of the ADR5040 series, which is known for its low noise and low dropout performance, making it an ideal choice for high-end instrumentation, data acquisition systems, and precision industrial applications.

Key Features

  • High Accuracy: The ADR5040BRTZ-REEL offers a tight output voltage tolerance, ensuring reliable performance in critical applications where precision is paramount.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, providing consistent performance in varying environmental conditions.
  • Wide Operating Range: It operates efficiently across a broad range of supply voltages, offering designers flexibility in system power design.
  • Long-term Stability: The device exhibits superior long-term stability, making it suitable for applications requiring a consistent reference over time.
  • Low Noise: The ADR5040BRTZ-REEL is designed to have low noise output, which is crucial for sensitive electronic applications and precision measurement equipment.

Product Specifications

  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Output Voltage: It provides a fixed output voltage, ensuring a stable reference point for system components.
  • Temperature Range: This voltage reference is operational over a broad industrial temperature range, making it versatile for use in various environments.
  • Mounting Type: The ADR5040BRTZ-REEL is available in a tape and reel format, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Applications

The ADR5040BRTZ-REEL is commonly employed in precision applications such as:

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

With its robust design and stable performance, the ADR5040BRTZ-REEL from Analog Devices Inc. is a reliable and efficient solution for systems requiring a precise voltage reference. Its combination of accuracy, stability, and flexibility make it a top choice for engineers and designers across a wide range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7358 $51.5060
170+ $0.6038 $102.6460
260+ $0.5849 $152.0740
355+ $0.5660 $200.9300
460+ $0.5472 $251.7120
615+ $0.4906 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,550 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess