EN
  • EN
  • DE

SMP60N03-10L

Part No SMP60N03-10L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 329576-SMP60N03-10L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP60N03-10L CAD Model

Description

The SMP60N03-10L is a robust N-Channel enhancement-mode power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' STripFET™ series, which is known for its low on-state resistance and high switching performance. The device is tailored for high-efficiency power management tasks and is widely used in various applications, ranging from DC-DC converters to motor control systems.

Key Features

  • High Current Capability: The SMP60N03-10L is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low On-Resistance (RDS(on)): With a typical RDS(on) value of just 0.010 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Voltage Threshold: The device can withstand drain-source voltages up to 30V, providing a good safety margin for most low to medium voltage applications.
  • Fast Switching Speed: The fast switching characteristics of the SMP60N03-10L contribute to reduced switching losses and better performance in high-frequency power conversion systems.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which means it can be directly interfaced with microcontrollers and other logic devices.

Applications

The SMP60N03-10L is versatile and can be employed in a variety of applications. It is particularly suited for:

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Motor control circuits
  • Power management functions
  • Automotive applications
  • Other high-efficiency power conversion systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP60N03-10L is no exception, and it is designed to meet rigorous industry standards for performance and reliability. It is available in a TO-220 package, which is suitable for through-hole mounting, and is known for its thermal performance and robustness.

Overall, the SMP60N03-10L N-Channel MOSFET is a reliable choice for engineers and designers looking to optimize their power management systems with a high-performance, efficient, and durable component.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7556 $61.4460
85+ $1.4405 $122.4425
125+ $1.3956 $174.4500
175+ $1.3506 $236.3550
225+ $1.3055 $293.7375
300+ $1.1705 $351.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,046 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess