EN
  • EN
  • DE

SMP100-140H225NT

Part No SMP100-140H225NT
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Thyristors
Win Source Part Number 191031-SMP100-140H225NT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100-140H225NT CAD Model

Description

STMicroelectronics SMP100-140H225NT - High Performance TVS Diode

The SMP100-140H225NT from STMicroelectronics is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This robust diode is a perfect solution for safeguarding telecommunication systems, power supply circuits, and other critical applications from the harmful effects of over-voltage conditions.

Key Features:

  • High Surge Capability: With its impressive surge protection rating, the SMP100-140H225NT is capable of withstanding significant transient voltage spikes, ensuring reliable operation and longevity of the protected device.
  • Low Clamping Voltage: The device features a low clamping voltage, which activates upon encountering a surge, thereby protecting connected components by diverting excess energy away from the sensitive circuitry.
  • Fast Response Time: The TVS diode offers an extremely fast response to transient events, typically in the order of picoseconds, providing immediate protection when it is most needed.
  • Low Leakage Current: It is designed to have minimal leakage current during standby operation, making it an energy-efficient choice for modern electronic systems.
  • Robust Construction: The SMP100-140H225NT is built to withstand harsh environmental conditions, ensuring consistent performance and durability over time.

Applications:

The versatility of the SMP100-140H225NT allows it to be utilized in a wide range of applications, including:

  • Telecommunication equipment
  • Industrial control systems
  • Power supply protection
  • Consumer electronics
  • Automotive electronics

Technical Specifications:

With a standoff voltage of 140V and a maximum peak pulse current of 225A (8/20µs waveform), the SMP100-140H225NT is designed to meet the stringent requirements of high-surge environments. It conforms to international standards and ensures compliance with regulatory requirements, making it a reliable and trustworthy component for any high-performance protection circuit.

STMicroelectronics' commitment to quality and performance is evident in the SMP100-140H225NT TVS diode, making it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess