EN
  • EN
  • DE

SMCJ15A-TR

Part No SMCJ15A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 15VWM 32.5VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 308A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1097988-SMCJ15A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ15A-TR CAD Model

Description

SMCJ15A-TR by STMicroelectronics

The SMCJ15A-TR is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it safeguards. The SMCJ15A-TR is particularly suitable for applications where transient overvoltage protection is critical, such as in industrial systems, telecommunications, and networking equipment.

Key Features

  • Stand-off Voltage: The SMCJ15A-TR has a stand-off voltage of 15V, making it suitable for a range of electronic circuits that operate at this voltage level or lower.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500W (10/1000μs), providing robust protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 24.4V, the device can effectively clamp overvoltages, preventing them from damaging sensitive circuit components.
  • Uni-directional: The SMCJ15A-TR is a uni-directional TVS diode, which means it offers protection in one direction, ideal for DC power supply applications.
  • Package: It comes in the SMC (DO-214AB) package, which is known for its compact size and reliability, making it easy to integrate into various circuit designs.
  • Compliance: This TVS diode is compliant with the industry-standard RoHS and REACH environmental directives, ensuring that it meets global regulatory requirements for hazardous substances.

Applications

The SMCJ15A-TR is versatile and can be used in a wide array of applications, including:

  • Power supply lines
  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Network systems

With its ability to protect against voltage transients caused by inductive load switching and lightning, the SMCJ15A-TR from STMicroelectronics is an essential component for any design that demands reliable surge protection. Its high surge capability, fast response time, and low incremental surge resistance make it a top choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3761 $50.7735
325+ $0.3086 $100.2950
505+ $0.2989 $150.9445
695+ $0.2893 $201.0635
895+ $0.2796 $250.2420
1,200+ $0.2507 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess