EN
  • EN
  • DE

DALC208SC6

Part No DALC208SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOT23-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Applications General Purpose
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 013780-DALC208SC6
Family Name DALC208SC6
Introduction Date February 17, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DALC208SC6 CAD Model

Description

The DALC208SC6 from STMicroelectronics is a dedicated ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines against damage caused by ESD, CDE (Cable Discharge Events), and EFT (Electrical Fast Transients). This component is particularly suitable for protecting VDSL2, high-speed GigaBit Ethernet interfaces, and HDMI and USB 3.0 ports.

Key Features

  • High ESD Protection: The DALC208SC6 can withstand ESD up to 15 kV, ensuring the safety of the protected lines under severe ESD stress.
  • Low Capacitance: With a very low line capacitance of typically 1.7 pF, this device is ideal for preserving signal integrity on high-speed data lines.
  • Multi-Line Protection: This device can protect up to 8 lines, making it a compact solution for multi-line applications.
  • Flow-Through Design: The flow-through design minimizes signal distortion and simplifies PCB layout.
  • Low Leakage Current: The low leakage current of less than 0.5 µA at the working voltage ensures minimal impact on the normal operation of the protected circuit.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the DALC208SC6 boasts high reliability and performance consistency.

Applications

The DALC208SC6 is used in a wide array of applications where data line protection is crucial. These include:

  • VDSL2 and ADSL modems
  • Set-Top Boxes
  • High-speed data ports in consumer electronics
  • Telecommunication equipment
  • Network switches and routers

Package Information

The device is housed in an SOT23-6L package, which is a small, leadless package that is designed to occupy minimal space on a PCB while offering robust protection for sensitive circuits. The small footprint and low profile of the package make it an excellent choice for space-constrained applications.

Conclusion

In summary, the DALC208SC6 from STMicroelectronics is a versatile and powerful ESD protection solution that offers high performance for high-speed data line applications. With its robust protection features and compact design, it is an essential component for ensuring the longevity and reliability of electronic systems.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1716 $50.6220
625+ $0.1607 $100.4375
970+ $0.1553 $150.6410
1,390+ $0.1444 $200.7160
1,800+ $0.1390 $250.2000
2,250+ $0.1336 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,965 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess