EN
  • EN
  • DE

SMBYW01-200-TR

Part No SMBYW01-200-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094211-SMBYW01-200-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBYW01-200-TR CAD Model

Description

The SMBYW01-200-TR from STMicroelectronics is a high-efficiency rectifier diode, designed to meet the rigorous demands of modern electronic applications. This robust component is ideal for switching power supplies, converters, free-wheeling diodes, and reverse battery protection applications, where high reliability and efficiency are paramount.

Key Features

  • Voltage Range: The diode is rated for a repetitive peak reverse voltage of 200V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • Current Capacity: With an average forward current of 1A, this diode can handle moderate current loads while maintaining a low forward voltage drop, ensuring energy efficiency in operation.
  • Surface-Mount Package: The SMB (DO-214AA) package is designed for easy integration into surface-mount technology (SMT) production lines, providing a compact footprint and excellent thermal performance.
  • High Surge Capability: The SMBYW01-200-TR is capable of withstanding high surge currents, offering robust protection against transient voltage spikes and enhancing the durability of the end product.
  • Low Leakage Current: Its low reverse leakage current ensures minimal power loss when the diode is in the off state, contributing to the overall energy efficiency of the system.
  • Fast Switching Speed: The device features fast switching characteristics, which are essential for high-frequency rectification and minimizing switching losses.

Applications

This versatile rectifier diode is suitable for a variety of applications, including:

  • Power Management in Consumer Electronics
  • Automotive Electrical Systems
  • Industrial Automation
  • Telecommunications Infrastructure

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SMBYW01-200-TR is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs consistently over a wide range of environmental conditions. Additionally, its tape and reel (TR) packaging makes it suitable for automated assembly processes, further enhancing the production efficiency.

Whether you are designing a power supply for a consumer device or an industrial system, the SMBYW01-200-TR offers the performance and reliability needed to build a product you can trust.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess