EN
  • EN
  • DE

PZU3.3DB2/DG

Part No PZU3.3DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181802-PZU3.3DB2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU3.3DB2/DG CAD Model

Description

The PZU3.3DB2/DG is a high-performance, precision Zener diode from NXP Semiconductors, designed to offer a stable and reliable voltage reference. This component is part of NXP's extensive range of voltage regulator diodes, providing a nominal Zener voltage of 3.3 volts. It is an ideal choice for a wide array of applications where voltage regulation is critical, including power management, voltage reference, and protection circuits in consumer electronics, automotive, and industrial sectors.

Key Features

  • Zener Voltage: The PZU3.3DB2/DG provides a precise Zener voltage of 3.3V, making it suitable for applications that require a regulated voltage supply.
  • Power Dissipation: With a power dissipation of 310 mW, this Zener diode can handle a significant amount of energy without compromising performance.
  • Package: The device comes in a small, surface-mount SOD-323 package, which is ideal for space-constrained applications and enables efficient PCB layout design.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency in the circuit.
  • High Surge Current Capability: The PZU3.3DB2/DG can withstand high surge currents, providing robust protection against voltage spikes and transients.
  • Operating Temperature Range: This Zener diode operates within a wide temperature range, ensuring reliability and stability across various environmental conditions.

Applications

The versatility of the PZU3.3DB2/DG makes it suitable for a variety of applications. These include:

  • Voltage regulation modules in personal computers and laptops.
  • Consumer electronics such as televisions, audio equipment, and gaming consoles.
  • Automotive electronic systems for voltage stabilization and protection.
  • Industrial equipment requiring precise voltage references.
  • Telecommunication infrastructure where stable voltage is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PZU3.3DB2/DG is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and longevity in demanding applications. With NXP's reputation, users can trust this Zener diode to deliver exceptional voltage regulation and protection.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess