EN
  • EN
  • DE

SMBYT03-300

Part No SMBYT03-300
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094210-SMBYT03-300
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBYT03-300 CAD Model

Description

The SMBYT03-300 is a robust and efficient Schottky diode produced by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically designed to offer a high level of performance in a wide range of applications, including power supply, power management, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The SMBYT03-300 features a low forward voltage drop, which enhances the overall efficiency of the system in which it is used, by minimizing power loss during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that may experience occasional overcurrent conditions, providing reliable protection against electrical stress.
  • High Junction Temperature: The device can operate at high junction temperatures, which makes it suitable for use in environments with elevated temperatures, ensuring reliability and a long operational lifespan.
  • Low Leakage Current: Its low leakage current characteristic ensures minimal power loss when the diode is in the reverse-biased state, contributing to the energy efficiency of the application.

Applications

The SMBYT03-300 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Power management in portable devices and battery charging

Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 300 V
Average Forward Current (IF(AV)) 3 A
Non-Repetitive Peak Forward Surge Current (IFSM) 100 A
Forward Voltage Drop (VF) 0.85 V
Operating Junction Temperature (Tj) -40 to +150 °C

The SMBYT03-300 Schottky diode from STMicroelectronics is an excellent choice for designers looking for a diode that offers a good balance between efficiency and robustness, making it an essential component in modern electronic designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4412 $116.9180
410+ $0.4274 $175.2340
560+ $0.4135 $231.5600
725+ $0.3996 $289.7100
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess