EN
  • EN
  • DE

SMART-FAN-3

Part No SMART-FAN-3
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 327731-SMART-FAN-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMART-FAN-3 CAD Model

Description

The SMART-FAN-3 from STMicroelectronics is a state-of-the-art fan controller designed to cater to the evolving needs of modern cooling systems. This intelligent device is engineered to provide precise control over fan speed, ensuring optimal thermal management across a range of applications. Whether it's incorporated into consumer electronics, computer systems, or industrial machinery, the SMART-FAN-3 stands out for its efficiency, reliability, and versatility.

Key Features

  • Adaptive Speed Control: The controller automatically adjusts fan speed based on temperature inputs, maintaining the perfect balance between cooling performance and noise reduction.
  • Multiple Sensor Inputs: It supports various temperature sensors, including thermistors and digital sensors, providing flexibility in system design.
  • PWM and Voltage Control: With both Pulse Width Modulation (PWM) and voltage control modes, the SMART-FAN-3 is compatible with a wide range of fan types.
  • Energy Efficient: The device is designed to minimize power consumption, contributing to the energy efficiency of the overall system.
  • Robust Protection Features: It includes built-in protection against over-temperature, over-voltage, and fan stall, ensuring long-term reliability and safety.

Applications

The SMART-FAN-3 is ideal for a variety of applications where precise thermal management is crucial. These include:

  • Personal Computers and Servers
  • Telecommunication Equipment
  • Home Automation Systems
  • Industrial Control Panels
  • Automotive Electronics

Technical Specifications

Equipped with an advanced microcontroller, the SMART-FAN-3 offers a fine resolution for fan speed adjustments. It operates over a broad voltage range and can handle high current loads, making it suitable for driving large fans or multiple fan configurations.

Easy Integration

STMicroelectronics provides comprehensive support for the SMART-FAN-3, including detailed datasheets, application notes, and reference designs. This ensures that integrating the controller into your system is as straightforward as possible, reducing time-to-market for your cooling solutions.

For those seeking a smart, efficient, and reliable solution for thermal management, the SMART-FAN-3 from STMicroelectronics is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess