Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SMA6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SMA6T30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-10945-1, 497-10945-6, 497-10945-1, 497-10945-2, -497-10945-6, -497-10945-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934108-SMA6T30AY
Ultra Librarian 3D Model Ultra Librarian SMA6T30AY CAD Model

Description

STMicroelectronics SMA6T30AY Transil™ ESD Protector

The SMA6T30AY is a high-performance transient voltage suppressor (TVS) diode from STMicroelectronics, designed to provide state-of-the-art protection for sensitive electronic components against voltage transients induced by system-level electrostatic discharge (ESD) and other voltage surges. This device is a part of STMicroelectronics' Transil range, which is renowned for its ability to safeguard circuits by clamping unwanted high-voltage spikes to a safe threshold.

Key Features

  • Stand-off Voltage: The SMA6T30AY offers a stand-off voltage of 30V, making it ideal for protecting higher voltage circuits without compromising on performance.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W (10/1000 μs), ensuring robust protection against transient events.
  • Low Clamping Voltage: The low clamping voltage of this device helps to minimize the stress on the protected component during a transient event.
  • Fast Response Time: With an exceptionally fast response time to transient events, the SMA6T30AY ensures quick and effective protection.
  • Package: Housed in a compact SMA package, it is designed for easy integration into a variety of circuit designs without taking up significant board space.

Applications

The SMA6T30AY is suitable for a wide range of applications where voltage transient protection is critical. This includes:

  • Power supply lines
  • Automotive systems
  • Industrial applications
  • Telecommunication systems
  • Consumer electronics

Reliability and Quality

STMicroelectronics is a global leader in semiconductor solutions, and the SMA6T30AY reflects the company's commitment to high-quality and reliable products. Its robust design ensures long-term functionality, even in harsh environmental conditions, making it a trusted choice for engineers and designers looking to enhance the durability and performance of their electronic systems.

Whether you're designing a new system or looking to retrofit an existing one, the SMA6T30AY provides an effective and reliable solution for protecting sensitive components against the damaging effects of voltage transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3105 $52.9680
37+ $2.7163 $100.5031
58+ $2.6314 $152.6212
79+ $2.5465 $201.1735
102+ $2.4617 $251.0934
136+ $2.2070 $300.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 940 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention