EN
  • EN
  • DE

U6433B-MFPG3

Part No U6433B-MFPG3
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER 18M OHM SHUNT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 16.5 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115181-U6433B-MFPG3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U6433B-MFPG3 CAD Model

Description

Product Overview: U6433B-MFPG3

The U6433B-MFPG3 is a cutting-edge automotive component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored for the modern automotive industry, offering a blend of performance, reliability, and innovation.

Key Features:

  • High Integration: The U6433B-MFPG3 integrates multiple functions and features into a single package, reducing the need for additional components and simplifying the design and assembly process for automotive systems.
  • Robust Design: Engineered to withstand the harsh conditions of the automotive environment, this product offers exceptional durability and performance stability over a wide range of temperatures and operating conditions.
  • Energy Efficiency: With an emphasis on power conservation, the U6433B-MFPG3 is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the vehicle's electronic systems.

Applications:

The versatility of the U6433B-MFPG3 makes it suitable for a variety of applications within the automotive sector, including but not limited to:

  • Engine control units
  • Automotive lighting systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and dashboard displays

Technical Specifications:

Microchip Technology ensures that the U6433B-MFPG3 meets stringent technical specifications, providing a reliable and high-quality solution for automotive electronics. Some of its key specifications include:

  • Operating voltage range suited for automotive applications
  • High-temperature operational capability
  • Compliance with automotive industry standards for quality and safety

Quality and Support:

Microchip Technology is committed to delivering exceptional quality and support for the U6433B-MFPG3. Customers can expect comprehensive technical support and resources, ensuring seamless integration and deployment in their automotive projects.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess