Product Overview: SM6T36CA-TR by STMicroelectronics
The SM6T36CA-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This device is a part of STMicroelectronics' Transil™ series, which is well-regarded for its high reliability and performance in surge protection.
Key Features
- Stand-off Voltage: The SM6T36CA-TR has a stand-off voltage of 36V, which makes it suitable for a wide range of applications that require this level of voltage protection.
- Peak Pulse Power: It has an impressive peak pulse power dissipation of 600W (10/1000μs), ensuring effective protection against high energy transients.
- Bi-directional Device: As a bi-directional TVS, the SM6T36CA-TR provides symmetrical protection in both directions, making it ideal for AC applications or where the polarity is uncertain.
- Low Clamping Voltage: The low clamping voltage of this device ensures that any transient voltage spikes are clamped to a safe level, protecting sensitive circuit components.
- Fast Response Time: Its fast response time to transient over-voltages makes it a reliable choice for critical applications where immediate protection is essential.
Applications
The SM6T36CA-TR is widely used in a variety of applications, including:
- Power supply lines
- Computer systems
- Communication systems
- Industrial electronics
- Consumer electronics
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the SM6T36CA-TR is no exception. It is manufactured to meet the highest industry standards and is characterized by its robustness and long-term reliability. This device is RoHS compliant and is qualified according to ISO 9001 standards, ensuring that customers receive a product that consistently performs to specifications.
Package and Availability
The SM6T36CA-TR comes in a DO-214AA package, also known as SMB (Surface-Mounted Device). It is supplied in tape and reel packaging, which is ideal for automated assembly processes. The TR designation indicates that the product is provided in tape and reel format, facilitating efficient mass production and ease of integration into customer applications.