EN
  • EN
  • DE

SM6T220CR

Part No SM6T220CR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190590-SM6T220CR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6T220CR CAD Model

Description

The SM6T220CR from STMicroelectronics is a robust Transil™ transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage transients induced by load dump and other transient voltage events. This device is specifically engineered to safeguard circuits against the destructive energy of voltage spikes that can result from sudden electrical power surges, lightning strikes, and electrostatic discharge (ESD).

Key Features

  • Stand-off Voltage: The SM6T220CR is characterized by a stand-off voltage of 220V, making it suitable for a range of high voltage applications.
  • Peak Pulse Power: It can absorb up to 600W (10/1000µs) of peak pulse power, providing a high level of protection against energy transients.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage relative to its stand-off voltage, ensuring that devices connected downstream are shielded from harmful overvoltage conditions.
  • High Surge Capability: With its high surge capability, the SM6T220CR is capable of withstanding severe conditions, making it a reliable choice for industrial and commercial applications.
  • Unidirectional Protection: The diode is unidirectional, which means it provides protection in one direction, ideal for DC voltage applications.
  • Package: The device comes in a DO-214AA (SMB) package, which is known for its compact size and reliability. This package is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).

Applications

The SM6T220CR is versatile and can be used in a variety of applications where transient voltage protection is critical. Common applications include:

  • Power supply lines
  • Automotive electronics
  • Telecommunication systems
  • Computer and peripheral devices
  • Industrial control systems

Conclusion

With its high surge protection capability and robust design, the STMicroelectronics SM6T220CR TVS diode is an essential component for engineers looking to enhance the durability and reliability of their electronic systems. Its ability to quickly clamp transient overvoltages and dissipate large amounts of transient energy makes it a top choice for protecting sensitive circuitry in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess