Product Overview: SM15T36A-TR by STMicroelectronics
The SM15T36A-TR is a robust transient voltage suppressor (TVS) diode, expertly designed by STMicroelectronics to protect sensitive electronic equipment from voltage spikes and surges. This high-performance device is a part of the SM15T series, which is well-regarded for its ability to safeguard circuits against transient overvoltage events, ensuring reliability and stability in a variety of applications.
Key Features
- Stand-off Voltage: The device has a stand-off voltage of 36V, which makes it suitable for a wide range of applications, ensuring that the normal operating voltage stays well below the protective threshold.
- Peak Pulse Power: With a peak pulse power dissipation of 1500W (10/1000μs), the SM15T36A-TR can absorb significant transient energy without damage, providing a high level of protection for electronic components.
- Low Clamping Voltage: The low clamping voltage reduces the stress on protected components during surge events, thereby extending their operational lifespan.
- Fast Response Time: Its fast response time ensures quick activation upon detecting a voltage surge, minimizing the risk of damage to the connected components.
- Package: The device comes in an industry-standard DO-214AB (SMC) package, which is known for its compact footprint and ease of PCB layout design.
- AEC-Q101 Qualified: The SM15T36A-TR meets the rigorous standards of the AEC-Q101 qualification, making it suitable for automotive applications where reliability is critical.
Applications
The SM15T36A-TR is versatile and can be utilized in a plethora of applications, including but not limited to:
- Automotive systems
- Industrial power systems
- Consumer electronics
- Power supply protection
- Portable devices
Reliability and Protection
STMicroelectronics has a reputation for producing reliable and durable components. The SM15T36A-TR is no exception, as it offers a robust shield against voltage transients, thus ensuring the safety and longevity of sensitive electronics. Whether used in automotive electronics or industrial power systems, this TVS diode is engineered to provide a high degree of protection, maintaining the integrity and performance of the entire system.
With its combination of features and compliance with industry standards, the SM15T36A-TR is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.