EN
  • EN
  • DE

SM15T24A-TR

Part No SM15T24A-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093705-SM15T24A-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM15T24A-TR CAD Model

Description

SM15T24A-TR Transient Voltage Suppressor from STMicroelectronics

The SM15T24A-TR is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering state-of-the-art electronic components. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

The SM15T24A-TR is part of the SM15T series, which are Transil diodes that provide high overvoltage protection by clamping action. Their instantaneous response to transient overvoltages makes them particularly suited to protect voltage-sensitive devices such as MOS technology and low voltage supplied IC’s.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 24V, which is the maximum voltage that can be applied over the device without causing it to conduct significantly.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500W (10/1000µs surge), ensuring protection against high energy surges.
  • Low Clamping Factor: With a low clamping factor, the SM15T24A-TR provides an efficient protection level by clamping the overvoltage to a safe level for the circuit components downstream.
  • Unidirectional Functionality: The device is unidirectional, which makes it ideal for DC voltage applications where protection is required in one direction only.
  • Package: Housed in an SMB (DO-214AA) surface-mount package, it is designed to optimize board space and simplify the manufacturing process.
  • Compliance: It meets the ISO 7637-2 and ISO 16750-2 standards for automotive applications, ensuring reliability and performance under harsh conditions.
  • Environmental Friendly: The SM15T24A-TR is RoHS compliant and free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The SM15T24A-TR is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power supply protection
  • Computer systems
  • Telecommunication systems

With its robust design and high-performance characteristics, the SM15T24A-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess