EN
  • EN
  • DE

SL505

Part No SL505
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 325358-SL505
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL505 CAD Model

Description

Product Overview: STMicroelectronics SL505

The SL505 from STMicroelectronics is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This versatile product is tailored to meet the demanding needs of modern electronic devices, ensuring reliable performance across various operating conditions.

Key Features

  • High Efficiency: The SL505 boasts an advanced design that maximizes power efficiency, reducing energy consumption and heat generation in electronic systems.
  • Versatile Voltage Range: Engineered to support a wide range of input voltages, the SL505 is suitable for diverse applications, from portable devices to industrial equipment.
  • Robust Protection Circuits: Equipped with built-in protection features, the SL505 safeguards against overcurrent, overvoltage, and thermal overload, ensuring long-term reliability.
  • Compact Footprint: The device's small form factor enables it to fit into space-constrained designs, providing powerful performance without compromising on space.
  • Low Quiescent Current: With its low idle power consumption, the SL505 is ideal for battery-powered applications, contributing to extended battery life.

Applications

The SL505 is a versatile component that can be used in a variety of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Supply Modules
  • Telecommunication Devices

Technical Specifications

Parameter Specification
Input Voltage Range xx to xx V
Output Voltage Range xx to xx V
Output Current Up to xx A
Efficiency Up to xx%
Operating Temperature -xx to +xx°C

For detailed technical specifications, application notes, and design resources, interested customers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.3823 $110.7646
3+ $45.4423 $136.3269
4+ $44.0228 $176.0912
6+ $42.6022 $255.6132
8+ $41.1827 $329.4616
10+ $36.9219 $369.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess