Product Overview: SI010N268NU from STMicroelectronics
The SI010N268NU is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's STripFET series, which is renowned for its low on-state resistance and minimal gate charge, making it highly efficient for switching applications.
Key Features
- Low On-Resistance: The MOSFET is designed to provide a very low RDS(on), ensuring high efficiency in power management tasks.
- High Switching Performance: With an optimized gate charge, the SI010N268NU allows for fast switching, which is essential for reducing energy losses during operation.
- Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances its thermal dissipation, thus supporting better reliability and longer life span.
- Advanced Process Technology: Utilizing the latest advancements in process technology, this MOSFET offers superior electrical characteristics for high-performance applications.
Applications
The SI010N268NU is suitable for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
- Power management solutions
Product Specifications
The SI010N268NU MOSFET boasts impressive specifications that make it ideal for demanding power applications. It operates with a drain-source voltage (VDS) of up to 100V, which allows for a broad range of operations in different circuit designs. The continuous drain current (ID) is rated at a significant level, ensuring the device can handle high current applications with ease.
STMicroelectronics' commitment to quality and performance is evident in the SI010N268NU. The product is designed with the end-user in mind, providing a reliable and efficient solution for power switching needs. By choosing the SI010N268NU, designers and engineers can expect a product that delivers both performance and durability.